Ethernet Type | IEEE 802.3u |
---|---|
Supply Voltage Max | 3.3V |
Controller IC Case Style | TQFP |
No. of Pins | 64Pins |
IC Interface Type | MII, RMII |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
10/100BASE-TX/FX MINI- TRANSCEIVER | Avnet America |
SINGLE RMII MII PHY | Farnell |
Fast Ethernet Phy, Tqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a BCM5221A4KPTG?
Additional datasheets, footprints and schematics for BCM5221A4KPTG are listed on our Part Details page. You can also find images and similar parts to BCM5221A4KPTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCM5221A4KPTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCM5221A4KPTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCM5221A4KPTG fall under?
The BCM5221A4KPTG is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to BCM5221A4KPTG when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCM5221A4KPTG you can contact the distributor directly for product support, shipping queries etc.
Is the BCM5221A4KPTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BCM5221A4KPTG have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for BCM5221A4KPTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCM5221A4KPTG often in real-time on the comparison pages.
What if I can't find stock of BCM5221A4KPTG?
You can fill out our help required form which you can use to request a quote for BCM5221A4KPTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.