Status: | Unknown |
---|---|
Series: | BCK Series |
RoHS: | Unknown |
Product Range | BCK Series |
---|---|
Switch Mounting | Panel |
No. of Switch Positions | 16 Position |
Switching Voltage | 50V |
Output Code | Hexadecimal Complement |
Switching Current | 150mA |
Switch Construction | Unsealed |
Actuator Level | Raised |
SVHC | No SVHC (15-Jan-2018) |
Rotary Code Sw, 16P, Hex Comp, 0.15A/50V | Newark Electronics |
ROTARY CODE SW, 16P, HEX COMP, 0.15A/50V | element14 |
Lorlin Rotary Switch, 15 Positions, 22.5°, PCB | Distrelec |
Where can I find additional details, specifications and documents for a BCK1004?
Additional datasheets, footprints and schematics for BCK1004 are listed on our Part Details page. You can also find images and similar parts to BCK1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BCK1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BCK1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BCK1004 fall under?
The BCK1004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to BCK1004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BCK1004 you can contact the distributor directly for product support, shipping queries etc.
Is the BCK1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BCK1004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BCK1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BCK1004 often in real-time on the comparison pages.
What if I can't find stock of BCK1004?
You can fill out our help required form which you can use to request a quote for BCK1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.