Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
2,953
in stock
|
Buy Now | |
Chip One Stop
from US$0.0321
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,953
in stock
|
Buy Now | |
element14
from US$0.06
|
2,953
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.0346
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -30V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 210hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor, Aec-Q101, Pnp, -30V, Sot-23 | Newark Electronics |
TRANSISTOR, AEC-Q101, PNP, -30V, SOT-23 | element14 |
Transistor GP BJT PNP 30V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC858BHZGT116?
Additional datasheets, footprints and schematics for BC858BHZGT116 are listed on our Part Details page. You can also find images and similar parts to BC858BHZGT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC858BHZGT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC858BHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC858BHZGT116 fall under?
The BC858BHZGT116 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC858BHZGT116 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC858BHZGT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BC858BHZGT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC858BHZGT116 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BC858BHZGT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC858BHZGT116 often in real-time on the comparison pages.
What if I can't find stock of BC858BHZGT116?
You can fill out our help required form which you can use to request a quote for BC858BHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.