Prices starting from US$0.0258
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Power Dissipation Pd | 480mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | DFN1412 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BC857RA/SOT1268/DFN1412-6 | Avnet Silica |
TRANSISTOR ARRAY, AUTO, -45V, DFN1412 | Farnell |
Transistor Array, Aec-Q101, -45V, Dfn1412 Rohs Compliant: Yes |Nexperia BC857RAZ | Newark Electronics |
Where can I find additional details, specifications and documents for a BC857RAZ?
Additional datasheets, footprints and schematics for BC857RAZ are listed on our Part Details page. You can also find images and similar parts to BC857RAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857RAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857RAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857RAZ fall under?
The BC857RAZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857RAZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857RAZ you can contact the distributor directly for product support, shipping queries etc.
Is the BC857RAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC857RAZ have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Avnet America, element14 and Avnet Asia have stock available or on a lead time for BC857RAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857RAZ often in real-time on the comparison pages.
What if I can't find stock of BC857RAZ?
You can fill out our help required form which you can use to request a quote for BC857RAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.