Status: | Active |
---|---|
Series: | BC857CW |
RoHS: | Compliant |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0137
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0128
|
45,000
in stock
|
Buy Now | |
element14
from US$0.0345
|
10,470
in stock
|
Buy Now | |
Farnell
from US$0.0377
|
10,470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0204
|
1,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
129,000
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.0135
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
Avnet Asia
from US$0.0131
|
-
|
Buy Now |
Device Marking: BC856AWT1 = 3A BC856BWT1 = 3B BC857AWT1 = 3E BC857BWT1 = 3F BC858AWT1 = 3J BC858BWT1 = 3K BC858CWT1 = 3L |
Pb-Free Packages are Available |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC857CW |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
BC857 Series 45 V 100 mA Surface Mount General Purpose Transistor - SC-70-3 | Future Electronics |
SS SC70 GP XSTR PNP 45V | RS |
TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistor, Pnp, -45V Sc-70 | Newark Electronics |
Trans GP BJT PNP 45V 0.1A 3-Pin SC-70 T/R | EBV Elektronik |
ON Semi BC857CWT1G PNP Bipolar Transistor, 0.1 A, 45 V, 3-Pin SC-70 | ON Semiconductor BC857CWT1G | RS Americas |
Where can I find additional details, specifications and documents for a BC857CWT1G?
Additional datasheets, footprints and schematics for BC857CWT1G are listed on our Part Details page. You can also find images and similar parts to BC857CWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857CWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857CWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857CWT1G fall under?
The BC857CWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857CWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857CWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC857CWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC857CWT1G have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BC857CWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857CWT1G often in real-time on the comparison pages.
What if I can't find stock of BC857CWT1G?
You can fill out our help required form which you can use to request a quote for BC857CWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.