Status: | Unknown |
---|---|
Series: | BC857 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
47,391
units
|
Buy Now |
![]() |
Avnet Europe |
8,166,940
units
|
Buy Now |
![]() |
Arrow Electronics |
1,395,000
units
|
Buy Now |
![]() |
Avnet Asia |
348,000
units
|
Buy Now |
![]() |
Avnet America |
159,000
units
|
Buy Now |
![]() |
Newark Electronics |
159,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
38,050
units
|
Buy Now |
![]() |
Chip One Stop |
15,000
units
|
Buy Now |
![]() |
element14 |
1,994
units
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Schukat Electronic |
No stock
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 420hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BC857 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -300mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Device Marking | BC857C |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 420 |
Noise Factor Max | 10dB |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 250mW |
SMD Marking | 3G |
Voltage Vcbo | -50V |
Trans GP BJT PNP 45V 0.1A 3-Pin TO-236AB T/R | Avnet Europe |
TRANS, PNP, -45V, -0.1A, 0.25W, TO-236AB | Newark Electronics |
TRANSISTOR DIS.100mA 45V PNP SOT23 GEN. SMT | Elfaro |
Transistor: PNP | Transfer Multisort Elektronik |
transistor NPN | Euro-Tech |
TRANSISTOR, PNP, 45V, SOT-23 | element14 |
Nexperia Bipolar Transistor, PNP, 45V, SOT-23 | Distrelec |
TRANSISTOR, PNP, -45V, -100MA, SOT-23-3 | Farnell |
PNP 45V 0,1A 0,25W B:420-800 SOT23 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC857C 215?
Additional datasheets, footprints and schematics for BC857C 215 are listed on our Part Details page. You can also find images and similar parts to BC857C 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857C 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857C 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857C 215 fall under?
The BC857C 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857C 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857C 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BC857C 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC857C 215 have stock available?
Authorised distributors including Avnet Europe, Arrow Electronics, Avnet Asia, Avnet America and Newark Electronics have stock available or on a lead time for BC857C 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857C 215 often in real-time on the comparison pages.
What if I can't find stock of BC857C 215?
You can fill out our help required form which you can use to request a quote for BC857C 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.