Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0172
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0202
|
2,250,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
92,625
in stock
|
Buy Now | |
element14
from US$0.05
|
92,625
in stock
|
Buy Now | |
Farnell
from US$0.0497
|
92,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.0285
|
11,450
in stock
|
Buy Now | |
RS
from US$0.06
|
8,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
278
in stock
|
Buy Now | |
Avnet Silica
-
|
579,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0172
|
-
|
Buy Now | |
Avnet Asia
from US$0.0209
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Power Dissipation Pd | 200mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Transition Frequency ft | 100MHz |
BC857 Series 45 V 100 mA SMT Dual PNP General Purpose Transistor - SOT-363 | Future Electronics |
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.3W | Newark Electronics |
TRANSISTOR, DUAL, PNP, SC-88 | element14 |
PNP Double Transistor,45V,100mA,BC857BS | RS |
Transistor: PNP x2 | Transfer Multisort Elektronik |
Trans GP BJT PNP 45V 0.1A 6-Pin TSSOP T/R | Avnet Silica |
Nexperia Bipolar Transistor, PNP, 45V, SOT-323 | Distrelec |
Where can I find additional details, specifications and documents for a BC857BS 115?
Additional datasheets, footprints and schematics for BC857BS 115 are listed on our Part Details page. You can also find images and similar parts to BC857BS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857BS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857BS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857BS 115 fall under?
The BC857BS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857BS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857BS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC857BS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC857BS 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BC857BS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857BS 115 often in real-time on the comparison pages.
What if I can't find stock of BC857BS 115?
You can fill out our help required form which you can use to request a quote for BC857BS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.