Status: | Active |
---|---|
Series: | BC857BDW1 |
RoHS: | Compliant |
Prices starting from US$0.0204
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0204
|
111,000
in stock
|
Buy Now | |
Avnet America
from US$0.0212
|
42,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0347
|
14,810
in stock
|
Buy Now | |
RS
from US$0.0311
|
2,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0325
|
96
in stock
|
Buy Now | |
EBV Elektronik
-
|
141,000
in stock
|
Buy Now | |
Kruse
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.0205
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Marking: BC856BDW1T1 = 3B BC857BDW1T1 = 3F BC857CDW1T1 = 3G BC858BDW1T1 = 3K BC858CDW1T1 = 3L |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | BC857BDW1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.6 |
hFE Min | 220 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
BC857BDW1T1G Series Dual PNP 45 V 100 mA General Purpose Transistor - SOT-363 | Future Electronics |
Trans GP BJT PNP 45V 0.1A 6-Pin SC-88 T/R | Avnet America |
Transistor: PNP x2 | Transfer Multisort Elektronik |
Transistor Bipolar PNP 45V 0.1A SC-88 | RS |
TRAN PNP PNP BC857BPDW 1T1G SOT 363-6 | Kruse |
Transistor, Pnp, -45V, 0.1A, Sot-363-6 | Newark Electronics |
BIPOLAR TRANSISTOR | element14 |
Where can I find additional details, specifications and documents for a BC857BDW1T1G?
Additional datasheets, footprints and schematics for BC857BDW1T1G are listed on our Part Details page. You can also find images and similar parts to BC857BDW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC857BDW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC857BDW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC857BDW1T1G fall under?
The BC857BDW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC857BDW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC857BDW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC857BDW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC857BDW1T1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for BC857BDW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC857BDW1T1G often in real-time on the comparison pages.
What if I can't find stock of BC857BDW1T1G?
You can fill out our help required form which you can use to request a quote for BC857BDW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.