BC856CMTF ON Semiconductor Parts by ON Semiconductor

TRANSISTOR BIPOL PNP -65V SOT-23-3

Status: Unknown
Series: BC856 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0236

Distributor Stock
Logo for Farnell
Farnell
from US$0.0236
No stock
Buy Now
Logo for element14
element14
from US$0.0293
-
Buy Now

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -65V
Transition Frequency ft 150MHz
Power Dissipation Pd 310mW
DC Collector Current -100mA
DC Current Gain hFE 420hFE
Transistor Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range BC856 Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TRANSISTOR, BIPOL, PNP, -65V, SOT-23-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BC856CMTF?

Additional datasheets, footprints and schematics for BC856CMTF are listed on our Part Details page. You can also find images and similar parts to BC856CMTF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BC856CMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC856CMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BC856CMTF fall under?

The BC856CMTF is listed under ON Semiconductor Parts.

Can I view similar or alternative parts?

You can view similar parts to BC856CMTF when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BC856CMTF you can contact the distributor directly for product support, shipping queries etc.

Is the BC856CMTF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BC856CMTF have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for BC856CMTF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BC856CMTF often in real-time on the comparison pages.

What if I can't find stock of BC856CMTF?

You can fill out our help required form which you can use to request a quote for BC856CMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay