BC856BWT1G Part Information

Details for BC856BWT1G by ON Semiconductor

Semiconductors - Discretes>Transistors>Bipolar Transistors

Featured Distributor

Future Electronics
Future Electronics

BC856BWT1G

Buy Now
Pricing
BreakPrice
30000.0230
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: Onsemi

Part Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -65V
Transition Frequency ft 100MHz
Power Dissipation Pd 150mW
DC Collector Current -100mA
DC Current Gain hFE 150hFE
Transistor Case Style SC-70
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard AEC-Q101
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • BIPOLAR TRANSISTOR, PNP, -65V SC-70, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes | Newark Electronics
  • BC856 Series 65 V 100 mA SMT PNP General Purpose Transistor - SOT-323 | Future Electronics EMEA
  • Trans GP BJT PNP 65V 0.1A 3-Pin SC-70 T/R | Avnet America
  • ON Semi BC856BWT1G PNP Bipolar Transistor, 0.1 A, 65 V, 3-Pin SC-70 | Allied Electronics & Automation
  • Trans GP BJT PNP 65V 0.1A 3-Pin SC-70 T/R | Avnet Asia
  • BC856 Series 65 V 100 mA SMT PNP General Purpose Transistor - SOT-323 | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BC856BWT1G?

Additional datasheets, footprints and schematics for BC856BWT1G are listed in our Part Details tab. You can also find the BC856BWT1G image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BC856BWT1G in the Pricing & Inventory tab next to part details. You can view BC856BWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BC856BWT1G fall under?

The BC856BWT1G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to BC856BWT1G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BC856BWT1G you can contact the distributor directly for product support, shipping queries etc.

Is the BC856BWT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BC856BWT1G have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Allied Electronics & Automation and Avnet Asia have stock available or on a lead time for BC856BWT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BC856BWT1G often in real-time on the comparison pages.

What if I can't find stock of BC856BWT1G?

You can fill out our help required form which you can use to request a quote for BC856BWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BC856BWT1G

Loading...
Loading Results for BC856BWT1G
We use cookies to improve your experience. See our privacy policy.
Okay