Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0098
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0309
|
34,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0103
|
11,604,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0165
|
140,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
66,000
in stock
|
Buy Now | |
Avnet America
from US$0.0098
|
66,000
in stock
|
Buy Now | |
element14
from US$0.0316
|
47,979
in stock
|
Buy Now | |
Farnell
from US$0.0297
|
47,979
in stock
|
Buy Now | |
Chip One Stop
from US$0.0182
|
10,690
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0151
|
1,680
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,170,000
in stock
|
Buy Now | |
Avnet Silica
-
|
150,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | -100mA |
DC Current Gain hFE | 220hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
BC856 Series 65 V 100 mA SMT PNP General Purpose Transistor - SOT-323 | Future Electronics |
Trans GP BJT PNP 65V 0.1A 3-Pin SC-70 T/R | Avnet Asia |
Bipolar Transistor, Pnp, -65V, -100Ma, 3-Sot-323, Full Reel | Newark Electronics |
TRANSISTOR PNP 65V 0.1A SOT323 | element14 |
PNP transistor,BC856BW 0.1A | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Nexperia Bipolar Transistor, PNP, 65V, SOT-323 | Distrelec |
Where can I find additional details, specifications and documents for a BC856BW 115?
Additional datasheets, footprints and schematics for BC856BW 115 are listed on our Part Details page. You can also find images and similar parts to BC856BW 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC856BW 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC856BW 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC856BW 115 fall under?
The BC856BW 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC856BW 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC856BW 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC856BW 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC856BW 115 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BC856BW 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC856BW 115 often in real-time on the comparison pages.
What if I can't find stock of BC856BW 115?
You can fill out our help required form which you can use to request a quote for BC856BW 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.