Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0143
|
129,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
4,030
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
3,138
in stock
|
Buy Now | |
element14
from US$0.0389
|
3,138
in stock
|
Buy Now | |
Farnell
from US$0.0366
|
3,138
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0120
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 420hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BC849CW Series 30 V 100 mA NPN Surface Mount Silicon Transistor - SOT-323 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Bipol, Npn, 30V, Sot-323-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 30V, SOT-323-3 | element14 |
NPN transistor,BC849CW 0.1A Ic 5Vce | RS |
Trans GP BJT NPN 30V 0.1A 3-Pin SC-70 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC849CW 115?
Additional datasheets, footprints and schematics for BC849CW 115 are listed on our Part Details page. You can also find images and similar parts to BC849CW 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC849CW 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC849CW 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC849CW 115 fall under?
The BC849CW 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC849CW 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC849CW 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC849CW 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC849CW 115 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC849CW 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC849CW 115 often in real-time on the comparison pages.
What if I can't find stock of BC849CW 115?
You can fill out our help required form which you can use to request a quote for BC849CW 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.