Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0067
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0065
|
126,000
in stock
|
Buy Now | |
Avnet America
from US$0.0138
|
249,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0151
|
129,000
in stock
|
Buy Now | |
RS
from US$0.0161
|
26,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0149
|
16,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0117
|
11,950
in stock
|
Buy Now | |
element14
from US$0.0242
|
11,199
in stock
|
Buy Now | |
Farnell
from US$0.0223
|
10,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
802
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0284
|
107
in stock
|
Buy Now | |
Avnet Silica
-
|
3,216,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
BC848 Series 30 V 100 mA SMT NPN General Purpose Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 30V 0.1A 3-Pin TO-236AB T/R | Avnet America |
Transistor NPN 0.1A 30V SOT23 | RS |
NPN 30V 0,1A 0,25W B:200-450 SOT23 | Schukat Electronic |
TRANSISTOR, NPN, 30V, 0.1A, SOT-23 | element14 |
Trans, Npn, 30V, 0.1A, 150Deg C, 0.25W | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BC848B 215?
Additional datasheets, footprints and schematics for BC848B 215 are listed on our Part Details page. You can also find images and similar parts to BC848B 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC848B 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC848B 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC848B 215 fall under?
The BC848B 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC848B 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC848B 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BC848B 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC848B 215 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, RS and Schukat Electronic have stock available or on a lead time for BC848B 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC848B 215 often in real-time on the comparison pages.
What if I can't find stock of BC848B 215?
You can fill out our help required form which you can use to request a quote for BC848B 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.