Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0291
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0319
|
No stock
|
Buy Now | |
Farnell
from US$0.0361
|
726,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0498
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
296
in stock
|
Buy Now | |
element14
from US$0.0463
|
296
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
Avnet Asia
from US$0.0325
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 350mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | DFN1010B |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar Transistors - BJT 45V 100 mA NPN/NPN general-purpose | Future Electronics |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Bipolar Transistor Array, Dual Npn, 45 V, 350 Mw, 100 Ma, 200, Dfn1010B Rohs Compliant: Yes |Nexperia BC847QASZ | Newark Electronics |
TRANS, DUAL NPN, 45V, DFN1010B | element14 |
Trans GP BJT NPN 45V 0.1A 8-Pin SOT-1216 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC847QASZ?
Additional datasheets, footprints and schematics for BC847QASZ are listed on our Part Details page. You can also find images and similar parts to BC847QASZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847QASZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847QASZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847QASZ fall under?
The BC847QASZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847QASZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847QASZ you can contact the distributor directly for product support, shipping queries etc.
Is the BC847QASZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847QASZ have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BC847QASZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847QASZ often in real-time on the comparison pages.
What if I can't find stock of BC847QASZ?
You can fill out our help required form which you can use to request a quote for BC847QASZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.