Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0433
|
3,094
in stock
|
Buy Now | |
Future Electronics
from US$0.0173
|
375,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0190
|
5,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
3,094
in stock
|
Buy Now | |
element14
from US$0.0448
|
3,094
in stock
|
Buy Now | |
Avnet Silica
-
|
2,163,000
in stock
|
Buy Now | |
Rutronik
from US$0.0186
|
-
|
Buy Now | |
Avnet America
from US$0.0170
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 150mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 520hFE |
Transistor Case Style | SOT-523 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 600mV |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 420 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Small Signal |
BC847C Series NPN 150 W 45 V 100 mA SMT Small Signal Transistor - SOT-523 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn, 45V, 100Ma, 150Mw, Sot-523 | Newark Electronics |
TRANSISTOR, NPN, SOT523 | element14 |
Trans GP BJT NPN 45V 0.1A 3-Pin SOT-523 T/R | Avnet Silica |
NPN TRAN 45V 0,1A HFE520 SOT523 | Rutronik |
Where can I find additional details, specifications and documents for a BC847CT-7-F?
Additional datasheets, footprints and schematics for BC847CT-7-F are listed on our Part Details page. You can also find images and similar parts to BC847CT-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847CT-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847CT-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847CT-7-F fall under?
The BC847CT-7-F is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847CT-7-F when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847CT-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BC847CT-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847CT-7-F have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BC847CT-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847CT-7-F often in real-time on the comparison pages.
What if I can't find stock of BC847CT-7-F?
You can fill out our help required form which you can use to request a quote for BC847CT-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.