Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
32,250
|
Buy Now | |
Future Electronics | US$0.05 |
564,000
|
Buy Now | |
Avnet America | US$0.06 |
32,000
|
Buy Now | |
Newark Electronics | US$0.15 |
7,885
|
Buy Now | |
element14 | US$0.09 |
7,885
|
Buy Now | |
Farnell | US$0.09 |
7,885
|
Buy Now | |
Transfer Multisort Elektronik | US$0.09 |
3,825
|
Buy Now | |
Avnet Silica | - |
372,000
|
Buy Now | |
EBV Elektronik | - |
172,000
|
Buy Now | |
Avnet Asia | US$0.05 |
-
|
Buy Now |
Transistor Polarity | NPN PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-666 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 100mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 2mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 200 |
Module Configuration | Dual |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 300mW |
Power Dissipation per device Max | 200mW |
SMD Marking | 13 |
Voltage Vcbo | 50V |
BC847 Series 45 V 100 mA SMT NPN/PNP General Purpose Transistor - SOT-666 | Future Electronics |
NPN/PNP Transistor,45V,100mA,BC847BVN | RS |
Trans GP BJT NPN/PNP 45V 0.1A 6-Pin SOT-666 T/R | Avnet America |
Trans, Npn/Pnp, 45V, 0.1A, 150Degc, 0.3W | Newark Electronics |
TRANSISTOR, NPN/PNP, SOT-666 | element14 |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BC847BVN 115?
Additional datasheets, footprints and schematics for BC847BVN 115 are listed on our Part Details page. You can also find images and similar parts to BC847BVN 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BVN 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BVN 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BVN 115 fall under?
The BC847BVN 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BVN 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BVN 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BVN 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847BVN 115 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for BC847BVN 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BVN 115 often in real-time on the comparison pages.
What if I can't find stock of BC847BVN 115?
You can fill out our help required form which you can use to request a quote for BC847BVN 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.