Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0158
|
4,827,000
in stock
|
Buy Now | |
Rutronik
from US$0.0240
|
30,000
in stock
|
Buy Now | |
RS
from US$0.06
|
25,300
in stock
|
Buy Now | |
Avnet America
from US$0.0156
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
6,229
in stock
|
Buy Now | |
element14
from US$0.0492
|
6,229
in stock
|
Buy Now | |
Farnell
from US$0.0460
|
6,229
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0292
|
1,760
in stock
|
Buy Now | |
RS Americas
from US$0.0270
|
-
|
Buy Now | |
Avnet Asia
from US$0.0228
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 400mV |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 200 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Small Signal |
BC847BS Series Dual NPN 45 V 200 mW Small Signal Transistor SMT - SOT-363 | Future Electronics |
NPN/NPN-DUAL-TRANS.45V SOT363 | Rutronik |
Transistor Dual NPN 45V 0.1A SOT363-6 | RS |
Trans GP BJT NPN 45V 0.1A 6-Pin SOT-363 T/R | Avnet America |
Transistor, Npn, Dual, 45V, 100Ma, 200Mw, Sot-363 | Newark Electronics |
TRANSISTOR, NPN/NPN, SOT363 | element14 |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Transistor Dual NPN 45V 0.1A SOT363-6 | Diodes Inc BC847BS-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BC847BS-7-F?
Additional datasheets, footprints and schematics for BC847BS-7-F are listed on our Part Details page. You can also find images and similar parts to BC847BS-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BS-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BS-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BS-7-F fall under?
The BC847BS-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BS-7-F when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BS-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BS-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC847BS-7-F have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Avnet America and Newark Electronics have stock available or on a lead time for BC847BS-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BS-7-F often in real-time on the comparison pages.
What if I can't find stock of BC847BS-7-F?
You can fill out our help required form which you can use to request a quote for BC847BS-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.