Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0163
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0163
|
3,470,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0283
|
9,750
in stock
|
Buy Now | |
Avnet Silica
-
|
430,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
-
|
Buy Now | |
Avnet America
from US$0.0172
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.0273
|
-
|
Buy Now |
Transistor Polarity | NPN, PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 100mA |
Power Dissipation Pd | 220mW |
DC Current Gain hFE | 200hFE |
No. of Pins | 6Pins |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
BC847BPN Series 45 V 0.1 A SMT NPN/PNP General-Purpose Transistor - SOT-363 | Future Electronics |
Transistor NPN/PNP 45V 100mA Auto TSSOP6 | RS |
Trans GP BJT NPN/PNP 45V 0.1A 6-Pin TSSOP T/R | Avnet Silica |
Transistor Polarity:Npn, Pnp | Newark Electronics |
Nexperia Bipolar Transistor, PNP / NPN, 45V, SOT-363 | Distrelec |
TRANSISTOR, BIPOLAR | Farnell |
Where can I find additional details, specifications and documents for a BC847BPN 135.?
Additional datasheets, footprints and schematics for BC847BPN 135. are listed on our Part Details page. You can also find images and similar parts to BC847BPN 135. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BPN 135. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BPN 135. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BPN 135. fall under?
The BC847BPN 135. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to BC847BPN 135. when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BPN 135. you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BPN 135. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC847BPN 135. have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for BC847BPN 135..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BPN 135. often in real-time on the comparison pages.
What if I can't find stock of BC847BPN 135.?
You can fill out our help required form which you can use to request a quote for BC847BPN 135. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.