Status: | Active |
---|---|
Series: | BC847BP |
RoHS: | Compliant |
Prices starting from US$0.0203
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BC847BP |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 475 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Transistor Array, Aec-Q101, Npn/Pnp, 45V | Newark Electronics |
TRANSISTOR ARRAY, AEC-Q101, NPN/PNP, 45V | element14 |
SS SC88 GP XSTR DUAL 45V | RS |
Trans GP BJT NPN/PNP 45V 0.1A 380mW 6-Pin SC-88 T/R | Future Electronics |
Trans GP BJT NPN/PNP 45V 0.1A 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC847BPDW1T2G?
Additional datasheets, footprints and schematics for BC847BPDW1T2G are listed on our Part Details page. You can also find images and similar parts to BC847BPDW1T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BPDW1T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BPDW1T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BPDW1T2G fall under?
The BC847BPDW1T2G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BPDW1T2G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BPDW1T2G you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BPDW1T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC847BPDW1T2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BC847BPDW1T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BPDW1T2G often in real-time on the comparison pages.
What if I can't find stock of BC847BPDW1T2G?
You can fill out our help required form which you can use to request a quote for BC847BPDW1T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.