Status: | Active |
---|---|
Series: | BC847BDW1 |
RoHS: | Compliant |
Prices starting from US$0.0203
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
8,450
|
Buy Now | |
Farnell | US$0.0265 |
41,745
|
Buy Now | |
Newark Electronics | US$0.07 |
10,690
|
Buy Now | |
element14 | US$0.07 |
10,690
|
Buy Now | |
Avnet Silica | - |
290,000
|
Buy Now | |
Future Electronics | US$0.0216 |
-
|
Buy Now | |
Avnet America | US$0.0203 |
-
|
Buy Now | |
RS Americas | US$0.0380 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Device Marking: BC846BDW1T1 = 1B BC847BDW1T1 = 1F BC847CDW1T1 = 1G BC848BDW1T1 = 1K BC848CDW1T1 = 1L |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BC847BDW1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.38 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor, Bipol, Dual Npn, 45V, Sot363 | Newark Electronics |
TRANSISTOR, BIPOL, DUAL NPN, 45V, SOT363 | element14 |
Transistor Dual NPN 45V 100mA SC88-6 | RS |
Trans GP BJT NPN 45V 0.1A 6-Pin SC-88 T/R | Avnet Silica |
Dual NPN 45 V 0.1 A Surface Mount General Purpose Transistor - SOT-363 | Future Electronics |
ON Semi BC847BDW1T3G Dual NPN Bipolar Transistor, 0.1 A, 45 V, 6-Pin SOT-363 | ON Semiconductor BC847BDW1T3G | RS Americas |
Where can I find additional details, specifications and documents for a BC847BDW1T3G?
Additional datasheets, footprints and schematics for BC847BDW1T3G are listed on our Part Details page. You can also find images and similar parts to BC847BDW1T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC847BDW1T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC847BDW1T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC847BDW1T3G fall under?
The BC847BDW1T3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC847BDW1T3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC847BDW1T3G you can contact the distributor directly for product support, shipping queries etc.
Is the BC847BDW1T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC847BDW1T3G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet Silica have stock available or on a lead time for BC847BDW1T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC847BDW1T3G often in real-time on the comparison pages.
What if I can't find stock of BC847BDW1T3G?
You can fill out our help required form which you can use to request a quote for BC847BDW1T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.