Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0194
|
3,018,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
210,000
in stock
|
Buy Now | |
RS
from US$0.06
|
27,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0280
|
10,468
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0286
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0330
|
3,260
in stock
|
Buy Now | |
element14
from US$0.05
|
2,637
in stock
|
Buy Now | |
Farnell
from US$0.0486
|
2,637
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
558
in stock
|
Buy Now | |
Avnet America
from US$0.0172
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 110hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
BC846 Series 65 V 100 mA Double NPN General Purpose Transistor - SOT-363 | Future Electronics |
Trans GP BJT NPN 65V 0.1A 6-Pin TSSOP T/R | Avnet Asia |
NPN Dual transistor 65 V 100mA SOT363 | RS |
NPN 65V 0,1A 0,2W B:110 SOT363 | Schukat Electronic |
Transistor: NPN x2 | Transfer Multisort Elektronik |
TRANSISTOR, NPN, 65V, 100MA, SOT363 | element14 |
Trans, Npn, 65V, 0.1A, 150Deg C, 0.2W | Newark Electronics |
Nexperia Bipolar Transistor, NPN, 65V, SOT-363 | Distrelec |
Where can I find additional details, specifications and documents for a BC846S 115?
Additional datasheets, footprints and schematics for BC846S 115 are listed on our Part Details page. You can also find images and similar parts to BC846S 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846S 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846S 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846S 115 fall under?
The BC846S 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846S 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846S 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC846S 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC846S 115 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, Chip One Stop and Schukat Electronic have stock available or on a lead time for BC846S 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846S 115 often in real-time on the comparison pages.
What if I can't find stock of BC846S 115?
You can fill out our help required form which you can use to request a quote for BC846S 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.