Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 310mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 420hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans GP BJT NPN 65V 0.1A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, BIPOL, NPN, 65V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a BC846CMTF?
Additional datasheets, footprints and schematics for BC846CMTF are listed on our Part Details page. You can also find images and similar parts to BC846CMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846CMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846CMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846CMTF fall under?
The BC846CMTF is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to BC846CMTF when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846CMTF you can contact the distributor directly for product support, shipping queries etc.
Is the BC846CMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC846CMTF have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for BC846CMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846CMTF often in real-time on the comparison pages.
What if I can't find stock of BC846CMTF?
You can fill out our help required form which you can use to request a quote for BC846CMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.