Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0163
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0492
|
3,968
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0163
|
1,356,000
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.0186
|
594,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0203
|
114,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0381
|
8,784
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0266
|
6,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0480
|
3,968
in stock
|
Buy Now |
![]() |
element14
from US$0.05
|
3,968
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
186,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0331
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0206
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | Dual NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 65V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
BC846 Series 65 V 100 mA 300 mW Dual NPN General Purpose Transistor - SOT-363 | Future Electronics |
SOT363 65V .5A NPN GP TRANS | TTI Americas |
Transistor: NPN x2 | TME |
Transistor, Npn, 65V, 100Ma, Sot363 | Newark Electronics |
TRANSISTOR, NPN, 65V, 100MA, SOT363 | element14 |
Trans GP BJT NPN 65V 0.1A 6-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BC846BS 115?
Additional datasheets, footprints and schematics for BC846BS 115 are listed on our Part Details page. You can also find images and similar parts to BC846BS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846BS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846BS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846BS 115 fall under?
The BC846BS 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846BS 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846BS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC846BS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC846BS 115 have stock available?
Authorised distributors including Future Electronics, Rochester Electronics, TTI Americas, TME and Chip One Stop have stock available or on a lead time for BC846BS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846BS 115 often in real-time on the comparison pages.
What if I can't find stock of BC846BS 115?
You can fill out our help required form which you can use to request a quote for BC846BS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.