Status: | Active |
---|---|
Series: | BC846BL |
RoHS: | Compliant |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0138
|
100,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0154
|
20,000
in stock
|
Buy Now | |
RS
from US$0.05
|
3,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0171
|
3,109
in stock
|
Buy Now | |
Avnet Silica
-
|
12,150,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
-
|
Buy Now | |
Avnet America
from US$0.0108
|
-
|
Buy Now | |
element14
from US$0.0441
|
-
|
Buy Now | |
Farnell
from US$0.0472
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC846BL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BC Series 65 V 100 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 65V 0.1A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor NPN 65V 100mA ESD:4kV SOT23 | RS |
Transistor, Bipol, Npn, 65V, Sot-23-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 65V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a BC846BLT3G?
Additional datasheets, footprints and schematics for BC846BLT3G are listed on our Part Details page. You can also find images and similar parts to BC846BLT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846BLT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846BLT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846BLT3G fall under?
The BC846BLT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846BLT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846BLT3G you can contact the distributor directly for product support, shipping queries etc.
Is the BC846BLT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC846BLT3G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, Chip One Stop and Avnet Silica have stock available or on a lead time for BC846BLT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846BLT3G often in real-time on the comparison pages.
What if I can't find stock of BC846BLT3G?
You can fill out our help required form which you can use to request a quote for BC846BLT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.