Status: | Active |
---|---|
Series: | BC846BL |
RoHS: | Compliant |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0111
|
417,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
63,000
in stock
|
Buy Now | |
element14
from US$0.0162
|
63,000
in stock
|
Buy Now | |
Farnell
from US$0.0146
|
63,000
in stock
|
Buy Now | |
Micros
from US$0.0172
|
36,060
in stock
|
Buy Now | |
RS
from US$0.09
|
22,760
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0185
|
22,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0164
|
10,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0191
|
1,160
in stock
|
Buy Now | |
EBV Elektronik
-
|
312,000
in stock
|
Buy Now | |
Avnet Silica
-
|
306,000
in stock
|
Buy Now | |
Avnet America
from US$0.0108
|
-
|
Buy Now | |
Avnet Asia
from US$0.0158
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating - Human Body Model: >4000 V ESD Rating - Machine Model: >400 V |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC846BL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BC846BLT1G Series NPN 65 V 100 mA SMT General Purpose Transistor - SOT-23 | Future Electronics |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 200 Rohs Compliant: Yes |Onsemi BC846BLT1G | Newark Electronics |
TRANSISTOR, NPN, 65V, 100MA, SOT-23-3 | element14 |
NPN 65V 100mA 300mW 100MHz | Micros |
NPN transistor,BC846B 0.1A Ic 5Vce | RS |
NPN 65V 0,1A 0,225W B:200-450 SOT23 | Schukat Electronic |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 65V 0.1A 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BC846BLT1G?
Additional datasheets, footprints and schematics for BC846BLT1G are listed on our Part Details page. You can also find images and similar parts to BC846BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC846BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC846BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC846BLT1G fall under?
The BC846BLT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC846BLT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC846BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the BC846BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC846BLT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for BC846BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC846BLT1G often in real-time on the comparison pages.
What if I can't find stock of BC846BLT1G?
You can fill out our help required form which you can use to request a quote for BC846BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.