Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
DC Collector Current | 800mA |
Power Dissipation Pd | 310mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
Bipolar Transistor, Npn, 25V, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a BC818-25/E9?
Additional datasheets, footprints and schematics for BC818-25/E9 are listed on our Part Details page. You can also find images and similar parts to BC818-25/E9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC818-25/E9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC818-25/E9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC818-25/E9 fall under?
The BC818-25/E9 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to BC818-25/E9 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC818-25/E9 you can contact the distributor directly for product support, shipping queries etc.
Is the BC818-25/E9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC818-25/E9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BC818-25/E9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC818-25/E9 often in real-time on the comparison pages.
What if I can't find stock of BC818-25/E9?
You can fill out our help required form which you can use to request a quote for BC818-25/E9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.