Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,792
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
1,785,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0443
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
8,658
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
3,792
in stock
|
Buy Now | |
element14
from US$0.10
|
3,782
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0433
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
Power Dissipation Pd | 600mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 160hFE |
Transistor Case Style | SOT-457 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Current Ic Continuous a Max | 500mA |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 160 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
BC817 Series 600 mW NPN General Purpose Double Transistor - SC-74 | Future Electronics |
Trans GP BJT NPN 45V 0.5A 6-Pin TSOP T/R | Avnet Asia |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Trans, Npn, 45V, 500Ma, 150Deg C, 600Mw | Newark Electronics |
TRANSISTOR NPN 0.5A 45V SOT457 | Farnell |
Where can I find additional details, specifications and documents for a BC817DS 115?
Additional datasheets, footprints and schematics for BC817DS 115 are listed on our Part Details page. You can also find images and similar parts to BC817DS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817DS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817DS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817DS 115 fall under?
The BC817DS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC817DS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817DS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC817DS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC817DS 115 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for BC817DS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817DS 115 often in real-time on the comparison pages.
What if I can't find stock of BC817DS 115?
You can fill out our help required form which you can use to request a quote for BC817DS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.