Prices starting from US$0.0084
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0139 |
50,000
|
Buy Now | |
Future Electronics | US$0.0084 |
3,880,000
|
Buy Now | |
Farnell | US$0.0215 |
75,000
|
Buy Now | |
Chip One Stop | US$0.0117 |
15,900
|
Buy Now | |
EBV Elektronik | - |
1,500,000
|
Buy Now | |
Avnet Silica | - |
20,000
|
Buy Now | |
Newark Electronics | US$0.0200 |
-
|
Buy Now | |
Avnet America | US$0.0086 |
-
|
Buy Now | |
Avnet Asia | US$0.0131 |
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 45V |
DC Collector Current | 500mA |
Power Dissipation Pd | 250mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
BC817 Series 45V 500mA SMT NPN General Purpose Transistor - SOT-23 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor NPN 45V 500mA Auto TO-236AB | RS |
Trans GP BJT NPN 45V 0.5A 3-Pin TO-236AB T/R | EBV Elektronik |
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a BC817-25,235.?
Additional datasheets, footprints and schematics for BC817-25,235. are listed on our Part Details page. You can also find images and similar parts to BC817-25,235. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC817-25,235. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC817-25,235. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC817-25,235. fall under?
The BC817-25,235. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to BC817-25,235. when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC817-25,235. you can contact the distributor directly for product support, shipping queries etc.
Is the BC817-25,235. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC817-25,235. have stock available?
Authorised distributors including Future Electronics, Farnell, RS, Chip One Stop and EBV Elektronik have stock available or on a lead time for BC817-25,235..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC817-25,235. often in real-time on the comparison pages.
What if I can't find stock of BC817-25,235.?
You can fill out our help required form which you can use to request a quote for BC817-25,235. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.