Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0451
Transistor Polarity | Dual PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Power Dissipation Pd | 500mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | DFN1412 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor Array, Aec-Q101, -45V, Dfn1412 Rohs Compliant: Yes |Nexperia BC807RAZ | Newark Electronics |
Transistor BJT Array Dual PNP 500mA 6-Pin DFN1412 T/R | Avnet America |
TRANSISTOR ARRAY, AUTO, -45V, DFN1412 | element14 |
Where can I find additional details, specifications and documents for a BC807RAZ?
Additional datasheets, footprints and schematics for BC807RAZ are listed on our Part Details page. You can also find images and similar parts to BC807RAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807RAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807RAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807RAZ fall under?
The BC807RAZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC807RAZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807RAZ you can contact the distributor directly for product support, shipping queries etc.
Is the BC807RAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC807RAZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for BC807RAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807RAZ often in real-time on the comparison pages.
What if I can't find stock of BC807RAZ?
You can fill out our help required form which you can use to request a quote for BC807RAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.