Status: | Unknown |
---|---|
Series: | BC807 Series |
RoHS: | Unknown |
Prices starting from US$0.0125
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0125 |
981,000
|
Buy Now | |
Avnet Asia | US$0.0216 |
285,000
|
Buy Now | |
Avnet America | US$0.0197 |
282,000
|
Buy Now | |
Newark Electronics | US$0.0310 |
18,213
|
Buy Now | |
element14 | US$0.0370 |
18,213
|
Buy Now | |
Farnell | US$0.0354 |
18,213
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0230 |
6,019
|
Buy Now | |
RS | US$0.06 |
1,400
|
Buy Now | |
Chip One Stop | US$0.07 |
48
|
Buy Now | |
Avnet Silica | - |
141,000
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 80MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 250hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BC807 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
BC807 Series 45 V 500 mA SMT PNP Silicon General Purpose Transistor - SOT-23 | Future Electronics |
Trans GP BJT PNP 45V 0.5A 3-Pin SC-70 T/R | Avnet Asia |
Transistor, Pnp, 45 V, 0.5A, Sot323 | Newark Electronics |
TRANSISTOR, PNP, 45 V, 0.5A, SOT323 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor PNP 0.5A 45V SOT323 | RS |
Where can I find additional details, specifications and documents for a BC807-40W 115?
Additional datasheets, footprints and schematics for BC807-40W 115 are listed on our Part Details page. You can also find images and similar parts to BC807-40W 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807-40W 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807-40W 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807-40W 115 fall under?
The BC807-40W 115 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC807-40W 115 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807-40W 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BC807-40W 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC807-40W 115 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Avnet America, Newark Electronics and element14 have stock available or on a lead time for BC807-40W 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807-40W 115 often in real-time on the comparison pages.
What if I can't find stock of BC807-40W 115?
You can fill out our help required form which you can use to request a quote for BC807-40W 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.