Status: | Unknown |
---|---|
Series: | BC807L Series |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -45V |
Transition Frequency ft | 80MHz |
Power Dissipation Pd | 250mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BC807L Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Transistor, Pnp, 45V, 0.5A, To-236Ab | Newark Electronics |
TRANS, PNP, -45V, -0.5A, 150DEG C, 0.25W | element14 |
Transistor GP BJT PNP 45V 500mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC807-16LVL?
Additional datasheets, footprints and schematics for BC807-16LVL are listed on our Part Details page. You can also find images and similar parts to BC807-16LVL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC807-16LVL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC807-16LVL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC807-16LVL fall under?
The BC807-16LVL is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BC807-16LVL when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC807-16LVL you can contact the distributor directly for product support, shipping queries etc.
Is the BC807-16LVL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC807-16LVL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for BC807-16LVL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC807-16LVL often in real-time on the comparison pages.
What if I can't find stock of BC807-16LVL?
You can fill out our help required form which you can use to request a quote for BC807-16LVL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.