Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | NiCd / NiMH Battery Charger |
---|---|
For Use With | Fluke BP72XX Series NiCd & NiMH Battery Packs |
Battery Charger Type | Desktop |
Battery Technologies Supported | NiCd, NiMH |
RoHS Compliant | NA |
Battery Charger, 7.2V 1700mA-Hr Rechargeable Ni-Cd Pack | Carlton-Bates |
Nimh/Nicd Battery Charger, 15V 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a BC7217 120?
Additional datasheets, footprints and schematics for BC7217 120 are listed on our Part Details page. You can also find images and similar parts to BC7217 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC7217 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC7217 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC7217 120 fall under?
The BC7217 120 is listed under Test & Measurement > Test Equipment Accessories > Test Power Supplies & Chargers.
Can I view similar or alternative parts?
You can view similar parts to BC7217 120 when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC7217 120 you can contact the distributor directly for product support, shipping queries etc.
Is the BC7217 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC7217 120 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for BC7217 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC7217 120 often in real-time on the comparison pages.
What if I can't find stock of BC7217 120?
You can fill out our help required form which you can use to request a quote for BC7217 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.