Status: | Unknown |
---|---|
Series: | BC556(LEGACY FAIRCHILD) |
RoHS: | Compliant |
High Voltage: BC556 VCEO= -65V |
Low Noise: BC559,BC560 |
Complement to BC546...BC550Switching and Amplifier |
Benefits |
---|
- |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
- |
Compliance | Pb-free |
---|
TRANSISTOR, BIPOL, PNP, -45V, TO-226AA-3 | Farnell Contract |
Trans GP BJT PNP 45V 0.1A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BC560CTA?
Additional datasheets, footprints and schematics for BC560CTA are listed on our Part Details page. You can also find images and similar parts to BC560CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC560CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC560CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC560CTA fall under?
The BC560CTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC560CTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC560CTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC560CTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC560CTA have stock available?
Authorised distributors including Farnell Contract, Avnet America and element14 have stock available or on a lead time for BC560CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC560CTA often in real-time on the comparison pages.
What if I can't find stock of BC560CTA?
You can fill out our help required form which you can use to request a quote for BC560CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.