Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 2.3mcd |
No. of Digits / Alpha | 3 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Displays & Accessories Tri Yellow 588nm Common Cathode | Sager |
Where can I find additional details, specifications and documents for a BC56-11YWA?
Additional datasheets, footprints and schematics for BC56-11YWA are listed on our Part Details page. You can also find images and similar parts to BC56-11YWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC56-11YWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC56-11YWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC56-11YWA fall under?
The BC56-11YWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to BC56-11YWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC56-11YWA you can contact the distributor directly for product support, shipping queries etc.
Is the BC56-11YWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC56-11YWA have stock available?
Authorised distributors including Sager have stock available or on a lead time for BC56-11YWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC56-11YWA often in real-time on the comparison pages.
What if I can't find stock of BC56-11YWA?
You can fill out our help required form which you can use to request a quote for BC56-11YWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.