Status: | Active |
---|---|
Series: | BC556(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0424
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
10,968
in stock
|
Buy Now | |
element14
from US$0.0463
|
10,764
in stock
|
Buy Now | |
Farnell
from US$0.0440
|
10,764
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0466
|
1,640
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
166
in stock
|
Buy Now | |
Future Electronics
from US$0.0319
|
-
|
Buy Now | |
Avnet America
from US$0.0314
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Voltage: BC556 VCEO= -65V |
Low Noise: BC559,BC560 |
Complement to BC546...BC550Switching and Amplifier |
Benefits |
---|
- |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
- |
Description | BC556(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.65 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
Trans, Pnp, -30V, 150Deg C, 0.5W | Newark Electronics |
TRANS, PNP, -30V, -0.1A, 0.5W, TO-92 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Fairchild, BC559BTA | RS |
BC559 Series 30 V 100 mA Through Hole PNP Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Trans GP BJT PNP 30V 0.1A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BC559BTA?
Additional datasheets, footprints and schematics for BC559BTA are listed on our Part Details page. You can also find images and similar parts to BC559BTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC559BTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC559BTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC559BTA fall under?
The BC559BTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC559BTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC559BTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC559BTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC559BTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for BC559BTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC559BTA often in real-time on the comparison pages.
What if I can't find stock of BC559BTA?
You can fill out our help required form which you can use to request a quote for BC559BTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.