Status: | Active |
---|---|
Series: | BC556B(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0305
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
7,100
in stock
|
Buy Now | |
Farnell
from US$0.09
|
40,540
in stock
|
Buy Now | |
Future Electronics
from US$0.0324
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
34,540
in stock
|
Buy Now | |
element14
from US$0.09
|
34,540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0479
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.0370
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0305
|
-
|
Buy Now | |
Avnet Asia
from US$0.0319
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Voltage: BC556 VCEO= -65V |
Low Noise: BC559,BC560 |
Complement to BC546...BC550Switching and Amplifier |
Benefits |
---|
- |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
- |
Description | BC556B(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.65 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.75 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
TRANSISTOR, BIPOL, PNP, -65V, TO-92-3 | Farnell |
BC556 Series 65 V 100 mA Through Hole PNP Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Bipolar (Bjt) Single Transistor, Pnp, -65 V, 150 Mhz, 500 Mw, -100 Ma, 200 Rohs Compliant: Yes |Onsemi BC556BTA | Newark Electronics |
Transistor GP PNP 65V 0.1A TO92 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 65V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a BC556BTA?
Additional datasheets, footprints and schematics for BC556BTA are listed on our Part Details page. You can also find images and similar parts to BC556BTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC556BTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC556BTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC556BTA fall under?
The BC556BTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC556BTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC556BTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC556BTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC556BTA have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for BC556BTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC556BTA often in real-time on the comparison pages.
What if I can't find stock of BC556BTA?
You can fill out our help required form which you can use to request a quote for BC556BTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.