Status: | Active |
---|---|
Series: | BC546(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0472
|
1,800
in stock
|
Buy Now | |
element14
from US$0.05
|
4,438
in stock
|
Buy Now | |
Farnell
from US$0.0497
|
4,438
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
1,473
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
945
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0311
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Benefits |
---|
TBD |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BC546(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
TRANS, NPN, 30V, 0.1A, 0.5W, TO-92 | element14 |
Transistor, Fairchild, BC548CTA | RS |
onsemi General Purpose Transistor, NPN, 30V, TO-92 | Distrelec |
Transistor,bjt,npn,30V V(Br)Ceo,100Ma I(C),to-92 Rohs Compliant: Yes |Onsemi BC548CTA | Newark Electronics |
Trans GP BJT NPN 30V 0.1A 3-Pin TO-92 Ammo | EBV Elektronik |
Where can I find additional details, specifications and documents for a BC548CTA?
Additional datasheets, footprints and schematics for BC548CTA are listed on our Part Details page. You can also find images and similar parts to BC548CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC548CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC548CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC548CTA fall under?
The BC548CTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC548CTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC548CTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC548CTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC548CTA have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for BC548CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC548CTA often in real-time on the comparison pages.
What if I can't find stock of BC548CTA?
You can fill out our help required form which you can use to request a quote for BC548CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.