Status: | Active |
---|---|
Series: | BC546(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0308
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
27,902
in stock
|
Buy Now | |
element14
from US$0.10
|
27,902
in stock
|
Buy Now | |
Farnell
from US$0.10
|
27,902
in stock
|
Buy Now | |
Chip One Stop
from US$0.0402
|
4,578
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,753
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0442
|
1,030
in stock
|
Buy Now | |
Avnet Silica
-
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0308
|
-
|
Buy Now | |
Avnet America
from US$0.0309
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Benefits |
---|
TBD |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BC546(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 30 |
VCBO (V) | 30 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
Bipolar (Bjt) Single Transistor, Npn, 30 V, 300 Mhz, 500 Mw, 100 Ma, 200 Rohs Compliant: Yes |Onsemi BC548BTA | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 30V, TO-92-3 | element14 |
Transistor, Fairchild, BC548BTA | RS |
onsemi Bipolar Transistor, NPN, 30V, TO-92 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 30V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
BC548 Series 30 V 100 mA 500 mW NPN Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BC548BTA?
Additional datasheets, footprints and schematics for BC548BTA are listed on our Part Details page. You can also find images and similar parts to BC548BTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC548BTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC548BTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC548BTA fall under?
The BC548BTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC548BTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC548BTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC548BTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC548BTA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BC548BTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC548BTA often in real-time on the comparison pages.
What if I can't find stock of BC548BTA?
You can fill out our help required form which you can use to request a quote for BC548BTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.