Status: | Active |
---|---|
Series: | BC546(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
6,390
in stock
|
Buy Now | |
element14
from US$0.10
|
6,390
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0445
|
430
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now | |
Avnet America
from US$0.0307
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Benefits |
---|
TBD |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BC546(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 420 |
hFE Max | 800 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
Trans, Npn, 45V, 0.1A, 150Deg C, 0.5W | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
Transistor, Fairchild, BC547CTFR | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistors - BJT NPN Si Transistor Epitaxial | Future Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BC547CTFR?
Additional datasheets, footprints and schematics for BC547CTFR are listed on our Part Details page. You can also find images and similar parts to BC547CTFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC547CTFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC547CTFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC547CTFR fall under?
The BC547CTFR is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC547CTFR when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC547CTFR you can contact the distributor directly for product support, shipping queries etc.
Is the BC547CTFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC547CTFR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BC547CTFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC547CTFR often in real-time on the comparison pages.
What if I can't find stock of BC547CTFR?
You can fill out our help required form which you can use to request a quote for BC547CTFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.