Status: | Active |
---|---|
Series: | BC546(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0311
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
13,600
|
Buy Now | |
element14 | US$0.0423 |
85,864
|
Buy Now | |
Newark Electronics | US$0.15 |
85,854
|
Buy Now | |
Farnell | US$0.0394 |
85,854
|
Buy Now | |
Chip One Stop | US$0.0420 |
23,195
|
Buy Now | |
Future Electronics | US$0.0352 |
18,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0477 |
2,020
|
Buy Now | |
EBV Elektronik | - |
2,000
|
Buy Now | |
Avnet America | US$0.0311 |
-
|
Buy Now | |
Avnet Asia | US$0.0326 |
-
|
Buy Now |
Pb-Free Package is Available* |
Benefits |
---|
TBD |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BC546(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 0.66 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
TRANSISTOR, NPN , 45V, 0.1A, TO-92 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 45 V, 300 Mhz, 500 Mw, 100 Ma, 110 Rohs Compliant: Yes |Onsemi BC547BTA | Newark Electronics |
BC547 Series 45 V 100 mA Through Hole NPN Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 45V 0.1A 3-Pin TO-92 Ammo | EBV Elektronik |
Where can I find additional details, specifications and documents for a BC547BTA?
Additional datasheets, footprints and schematics for BC547BTA are listed on our Part Details page. You can also find images and similar parts to BC547BTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC547BTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC547BTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC547BTA fall under?
The BC547BTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC547BTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC547BTA you can contact the distributor directly for product support, shipping queries etc.
Is the BC547BTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC547BTA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for BC547BTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC547BTA often in real-time on the comparison pages.
What if I can't find stock of BC547BTA?
You can fill out our help required form which you can use to request a quote for BC547BTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.