Status: | Active |
---|---|
Series: | BC546(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
15,072
in stock
|
Buy Now | |
element14
from US$0.10
|
14,491
in stock
|
Buy Now | |
Farnell
from US$0.10
|
14,491
in stock
|
Buy Now | |
Future Electronics
from US$0.0300
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,096
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
105
in stock
|
Buy Now | |
EBV Elektronik
-
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.0305
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available* |
Benefits |
---|
TBD |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
TBD |
Description | BC546(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 65 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.55 |
hFE Min | 200 |
hFE Max | 450 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Trans, Npn, 65V, 0.1A, 150Deg C, 0.5W | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 65V, TO-92-3 | element14 |
NPN,65V/0.1A,200-450 | Future Electronics |
onsemi Switching Transistor, NPN, 65V, TO-92 | Distrelec |
Transistor, Fairchild, BC546BTF | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 65V 0.1A 3-Pin TO-92 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BC546BTF?
Additional datasheets, footprints and schematics for BC546BTF are listed on our Part Details page. You can also find images and similar parts to BC546BTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC546BTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC546BTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC546BTF fall under?
The BC546BTF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC546BTF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC546BTF you can contact the distributor directly for product support, shipping queries etc.
Is the BC546BTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC546BTF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for BC546BTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC546BTF often in real-time on the comparison pages.
What if I can't find stock of BC546BTF?
You can fill out our help required form which you can use to request a quote for BC546BTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.