Status: | Active |
---|---|
Series: | BC516(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,375
in stock
|
Buy Now | |
element14
from US$0.13
|
14,084
in stock
|
Buy Now | |
Farnell
from US$0.13
|
14,084
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
2,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,240
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,170
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
925
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
This device is designed for applications reguiring extremely highcurrent gain at currents to 1mA. |
Sourced from process 61. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BC516(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 1 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1 |
hFE Min (k) | 30 |
hFE Max (k) | - |
fT Min (MHz) | 200 |
Package Type | TO-92-3 LF |
TRANSISTOR, BIPOL, PNP, -30V, TO-226AA-3 | element14 |
Bc516_D27Z/Reel |Onsemi BC516-D27Z | Newark Electronics |
PNP-Darl 30V 1A 0,625W B>30000 TO92 | Schukat Electronic |
ON Semiconductor, BC516-D27Z | RS |
Transistor: PNP | Transfer Multisort Elektronik |
onsemi Darlington Transistor, PNP, 30V, TO-92 | Distrelec |
Trans Darlington PNP 30V 1A 3-Pin TO-92 T/R | EBV Elektronik |
BC516 Series 30 V 1 A 625 mW PNP Darlington Transistor - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BC516-D27Z?
Additional datasheets, footprints and schematics for BC516-D27Z are listed on our Part Details page. You can also find images and similar parts to BC516-D27Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC516-D27Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC516-D27Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC516-D27Z fall under?
The BC516-D27Z is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC516-D27Z when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC516-D27Z you can contact the distributor directly for product support, shipping queries etc.
Is the BC516-D27Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC516-D27Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Schukat Electronic and RS have stock available or on a lead time for BC516-D27Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC516-D27Z often in real-time on the comparison pages.
What if I can't find stock of BC516-D27Z?
You can fill out our help required form which you can use to request a quote for BC516-D27Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.