Status: | Active |
---|---|
Series: | BC337(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
19,350
in stock
|
Buy Now | |
Future Electronics
from US$0.0366
|
38,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
34,562
in stock
|
Buy Now | |
element14
from US$0.11
|
34,562
in stock
|
Buy Now | |
Farnell
from US$0.10
|
34,562
in stock
|
Buy Now | |
Chip One Stop
from US$0.0374
|
3,148
in stock
|
Buy Now | |
Micros
from US$0.0495
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0479
|
330
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.0345
|
-
|
Buy Now | |
Schukat Electronic
from US$0.05
|
-
|
Buy Now |
These are PbFree Devices |
Benefits |
---|
Complement to BC327 |
Applications |
---|
Switching and Amplifier Applications |
End Products |
---|
AF-Driver Stages and Low-Power Output Stages |
Description | BC337(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 630 |
fT Min (MHz) | 210 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BC337 Series 45 V CE Breakdown .8 A NPN Epitaxial Silicon Transistor TO-92 | Future Electronics |
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 625 Mw, 800 Ma, 170 Rohs Compliant: Yes |Onsemi BC33740TA | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
Trans GP BJT NPN 45V 0.8A 3-Pin TO-92 | RS |
Transistor:Â NPN | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor GP BJT NPN 45V 0.8A 3-Pin TO-92 Ammo | Avnet Silica |
NPN 45V 0,8A B:100-630 TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BC33740TA?
Additional datasheets, footprints and schematics for BC33740TA are listed on our Part Details page. You can also find images and similar parts to BC33740TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC33740TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC33740TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC33740TA fall under?
The BC33740TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC33740TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC33740TA you can contact the distributor directly for product support, shipping queries etc.
Is the BC33740TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC33740TA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BC33740TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC33740TA often in real-time on the comparison pages.
What if I can't find stock of BC33740TA?
You can fill out our help required form which you can use to request a quote for BC33740TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.