Status: | Active |
---|---|
Series: | BC337(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0328
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0364
|
6,900
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.0328
|
46,702
in stock
|
Buy Now |
![]() |
element14
from US$0.0443
|
11,079
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0420
|
11,079
in stock
|
Buy Now |
![]() |
TME
from US$0.0453
|
7,525
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0430
|
2,736
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0337
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.0348
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
These are PbFree Devices |
Benefits |
---|
Complement to BC327 |
Applications |
---|
Switching and Amplifier Applications |
End Products |
---|
AF-Driver Stages and Low-Power Output Stages |
Description | BC337(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | 630 |
fT Min (MHz) | 210 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
TRANSISTOR, BIPOL, NPN, 45V, TO-92-3 | element14 |
Transistor: NPN | TME |
Transistor NPN 45V 0.8A hfe100 TO92 | RS |
Transistor, bjt, npn,45V V(Br)Ceo,800Ma I(C),to-92 Rohs Compliant: Yes |Onsemi BC33716BU | Newark Electronics |
BC337 Series 45 V CE Breakdown .8 A NPN Epitaxial Silicon Transistor TO-92 | Future Electronics |
Transistor GP BJT NPN 45V 0.8A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BC33716BU?
Additional datasheets, footprints and schematics for BC33716BU are listed on our Part Details page. You can also find images and similar parts to BC33716BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC33716BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC33716BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC33716BU fall under?
The BC33716BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC33716BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC33716BU you can contact the distributor directly for product support, shipping queries etc.
Is the BC33716BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC33716BU have stock available?
Authorised distributors including Rochester Electronics, element14, Farnell, TME and RS have stock available or on a lead time for BC33716BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC33716BU often in real-time on the comparison pages.
What if I can't find stock of BC33716BU?
You can fill out our help required form which you can use to request a quote for BC33716BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.