Status: | Active |
---|---|
Series: | BC327(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0389
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
3,113
in stock
|
Buy Now | |
Future Electronics
from US$0.0389
|
1,066,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
11,803
in stock
|
Buy Now | |
Farnell
from US$0.11
|
11,803
in stock
|
Buy Now | |
element14
from US$0.11
|
11,718
in stock
|
Buy Now | |
Chip One Stop
from US$0.0473
|
1,188
in stock
|
Buy Now | |
Avnet America
from US$0.0402
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC327(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | Linear Switching Medium Power |
VCE(sat) Max (V) | 0.7 |
IC Cont. (A) | 0.8 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 250 |
hFE Max | 630 |
fT Min (MHz) | 260 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
BC327 Series 45 V 800 mA PNP Epitaxial Silicon Transistor - TO-92-3 | Future Electronics |
Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 625 Mw, -800 Ma, 170 Rohs Compliant: Yes |Onsemi BC32740TA | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -45V, TO-92-3 | Farnell |
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92 | RS |
Trans GP BJT PNP 45V 0.8A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BC32740TA?
Additional datasheets, footprints and schematics for BC32740TA are listed on our Part Details page. You can also find images and similar parts to BC32740TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC32740TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC32740TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC32740TA fall under?
The BC32740TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BC32740TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC32740TA you can contact the distributor directly for product support, shipping queries etc.
Is the BC32740TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BC32740TA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for BC32740TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC32740TA often in real-time on the comparison pages.
What if I can't find stock of BC32740TA?
You can fill out our help required form which you can use to request a quote for BC32740TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.