Status: | Unknown |
---|---|
Series: | SCOPEMETER 190 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Accessory Type | Battery Charger |
---|---|
For Use With | Fluke ScopeMeter 190 Series Test Tool |
Product Range | SCOPEMETER 190 Series |
Battery Charger Type | Plug In |
Supply Voltage | 120V |
RoHS Compliant | NA |
Battery Charger, 17.8V, 840Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a BC190/813?
Additional datasheets, footprints and schematics for BC190/813 are listed on our Part Details page. You can also find images and similar parts to BC190/813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC190/813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC190/813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC190/813 fall under?
The BC190/813 is listed under Test & Measurement > Test Equipment Accessories > Test Power Supplies & Chargers.
Can I view similar or alternative parts?
You can view similar parts to BC190/813 when available in the Test Power Supplies & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC190/813 you can contact the distributor directly for product support, shipping queries etc.
Is the BC190/813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BC190/813 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BC190/813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC190/813 often in real-time on the comparison pages.
What if I can't find stock of BC190/813?
You can fill out our help required form which you can use to request a quote for BC190/813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.