Status: | Unknown |
---|---|
Series: | BC075 Series |
RoHS: | Compliant |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | BC075 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Rcpt, 10Pos, 1Row, 1Mm | Newark Electronics |
CONN, R/A RCPT, 10POS, 1ROW, 1MM, SMT | element14 |
10w, 1.0mm Pitch Socket, Single in line, Horizontal, Tube | Sager |
Where can I find additional details, specifications and documents for a BC075-10-A-L-D?
Additional datasheets, footprints and schematics for BC075-10-A-L-D are listed on our Part Details page. You can also find images and similar parts to BC075-10-A-L-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC075-10-A-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC075-10-A-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC075-10-A-L-D fall under?
The BC075-10-A-L-D is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to BC075-10-A-L-D when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC075-10-A-L-D you can contact the distributor directly for product support, shipping queries etc.
Is the BC075-10-A-L-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC075-10-A-L-D have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for BC075-10-A-L-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC075-10-A-L-D often in real-time on the comparison pages.
What if I can't find stock of BC075-10-A-L-D?
You can fill out our help required form which you can use to request a quote for BC075-10-A-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.