BC070-20-A-1-L-D PCB Receptacles by Global Connector Technology

CONNECTOR, RCPT, 20POS, 1ROW, 1MMContact

Status: Unknown
Series: BC070 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
No stock
Buy Now
Logo for element14
element14
from US$1.10
-
Buy Now
Logo for Sager
Sager
from US$1.15
-
Buy Now

Specifications

Pitch Spacing 1mm
No. of Contacts 20Contacts
Gender Receptacle
Product Range BC070 Series
Contact Termination Type Surface Mount
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

CONNECTOR, RCPT, 20POS, 1ROW, 1MM | element14
20w, 1.0mm Pitch Socket, SIL, SMT, Vert, D/Ent, B1,GF, Tube | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BC070-20-A-1-L-D?

Additional datasheets, footprints and schematics for BC070-20-A-1-L-D are listed on our Part Details page. You can also find images and similar parts to BC070-20-A-1-L-D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BC070-20-A-1-L-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC070-20-A-1-L-D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BC070-20-A-1-L-D fall under?

The BC070-20-A-1-L-D is listed under Connectors > PCB Receptacles.

Can I view similar or alternative parts?

You can view similar parts to BC070-20-A-1-L-D when available in the PCB Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BC070-20-A-1-L-D you can contact the distributor directly for product support, shipping queries etc.

Is the BC070-20-A-1-L-D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BC070-20-A-1-L-D have stock available?

Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for BC070-20-A-1-L-D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BC070-20-A-1-L-D often in real-time on the comparison pages.

What if I can't find stock of BC070-20-A-1-L-D?

You can fill out our help required form which you can use to request a quote for BC070-20-A-1-L-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay