Status: | Unknown |
---|---|
Series: | BC050 Series |
RoHS: | Compliant |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | BC050 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Header, 14Pos, 2Row, 1Mm | Newark Electronics |
CONNECTOR, HEADER, 14POS, 2ROW, 1MM | element14 |
14w,1.0mm Pitch Elev Pin Hdr,DIL, SMT, Vert, No Peg, GF,Tube | Sager |
Where can I find additional details, specifications and documents for a BC050-14A-K0-0200-0160-0480-LD?
Additional datasheets, footprints and schematics for BC050-14A-K0-0200-0160-0480-LD are listed on our Part Details page. You can also find images and similar parts to BC050-14A-K0-0200-0160-0480-LD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC050-14A-K0-0200-0160-0480-LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC050-14A-K0-0200-0160-0480-LD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC050-14A-K0-0200-0160-0480-LD fall under?
The BC050-14A-K0-0200-0160-0480-LD is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to BC050-14A-K0-0200-0160-0480-LD when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC050-14A-K0-0200-0160-0480-LD you can contact the distributor directly for product support, shipping queries etc.
Is the BC050-14A-K0-0200-0160-0480-LD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC050-14A-K0-0200-0160-0480-LD have stock available?
Authorised distributors including Newark Electronics, element14 and Sager have stock available or on a lead time for BC050-14A-K0-0200-0160-0480-LD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC050-14A-K0-0200-0160-0480-LD often in real-time on the comparison pages.
What if I can't find stock of BC050-14A-K0-0200-0160-0480-LD?
You can fill out our help required form which you can use to request a quote for BC050-14A-K0-0200-0160-0480-LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.