Status: | Unknown |
---|---|
Series: | BC050 Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1mm |
No. of Rows | 2Rows |
No. of Contacts | 10Contacts |
Contact Termination Type | Surface Mount Straight |
Product Range | BC050 Series |
Gender | Header |
RoHS Compliant | Yes |
Connector, Header, 10 Position, 2Row, 1Mm | Newark Electronics |
10w,1.0mm Pitch Elev Pin Hdr,DIL, SMT, Vert, No Peg, GF,Tube | Sager |
Where can I find additional details, specifications and documents for a BC050-10A-K0-0200-0160-0480-LG?
Additional datasheets, footprints and schematics for BC050-10A-K0-0200-0160-0480-LG are listed on our Part Details page. You can also find images and similar parts to BC050-10A-K0-0200-0160-0480-LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BC050-10A-K0-0200-0160-0480-LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BC050-10A-K0-0200-0160-0480-LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BC050-10A-K0-0200-0160-0480-LG fall under?
The BC050-10A-K0-0200-0160-0480-LG is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to BC050-10A-K0-0200-0160-0480-LG when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BC050-10A-K0-0200-0160-0480-LG you can contact the distributor directly for product support, shipping queries etc.
Is the BC050-10A-K0-0200-0160-0480-LG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BC050-10A-K0-0200-0160-0480-LG have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for BC050-10A-K0-0200-0160-0480-LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BC050-10A-K0-0200-0160-0480-LG often in real-time on the comparison pages.
What if I can't find stock of BC050-10A-K0-0200-0160-0480-LG?
You can fill out our help required form which you can use to request a quote for BC050-10A-K0-0200-0160-0480-LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.